Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 4Circuits |
On State Resistance Max | 16ohm |
Supply Voltage Range | 2.3V to 5.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Multiplexer Type | 4-CHANNEL I2C AND SMBus MULTIPLEXER |
Analogue Switch Case Style | TSSOP |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 3µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.3V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Ic, Mux, Smd, Tssop20 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCA9544APW .?
Additional datasheets, footprints and schematics for PCA9544APW . are listed on our Part Details page. You can also find images and similar parts to PCA9544APW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9544APW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9544APW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9544APW . fall under?
The PCA9544APW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to PCA9544APW . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9544APW . you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9544APW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9544APW . have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for PCA9544APW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9544APW . often in real-time on the comparison pages.
What if I can't find stock of PCA9544APW .?
You can fill out our help required form which you can use to request a quote for PCA9544APW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.