No distributors results available
View Full Pricing & Stock ComparisonChip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C Parallel SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Communication Function | I/O Expander |
Control Interface | I2C Parallel |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1µA |
Supply Voltage Range | 2.3V to 5.5V |
Termination Type | Surface Mount Device |
I2C and SMBus Low Power I/O Expander 24-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PCA9539PW .?
Additional datasheets, footprints and schematics for PCA9539PW . are listed on our Part Details page. You can also find images and similar parts to PCA9539PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9539PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9539PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9539PW . fall under?
The PCA9539PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9539PW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9539PW . you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9539PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9539PW . have stock available?
There is no stock from authorised distributors for PCA9539PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9539PW . often in real-time on the comparison pages.
What if I can't find stock of PCA9539PW .?
You can fill out our help required form which you can use to request a quote for PCA9539PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.