| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Chip Configuration | 4bit |
|---|---|
| Bus Frequency | 400kHz |
| IC Interface Type | I2C SMBus |
| Supply Voltage Min | 2.3V |
| Supply Voltage Max | 5.5V |
| Interface Case Style | VSSOP |
| No. of Pins | 8Pins |
| No. of I/O's | 4I/O's |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| I/O EXPANDER, 4BIT, 12C, SMBUS, VSSOP-8 | element14 |
| I/O Expander, 4Bit, 12C, Smbus, Vssop-8 | Newark Electronics |
| IC: interface | TME |
Where can I find additional details, specifications and documents for a PCA9536DGKR .?
Additional datasheets, footprints and schematics for PCA9536DGKR . are listed on our Part Details page. You can also find images and similar parts to PCA9536DGKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9536DGKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9536DGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9536DGKR . fall under?
The PCA9536DGKR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9536DGKR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9536DGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9536DGKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9536DGKR . have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, TME and Ozdisan have stock available or on a lead time for PCA9536DGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9536DGKR . often in real-time on the comparison pages.
What if I can't find stock of PCA9536DGKR .?
You can fill out our help required form which you can use to request a quote for PCA9536DGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.