PCA9535PWR . Part Information
Details for PCA9535PWR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5900 |
10 | 1.2300 |
25 | 1.1400 |
50 | 1.0500 |
100 | 0.9540 |
250 | 0.9520 |
500 | 0.9490 |
1000 | 0.9470 |
Stock Information
Details
Part Specifications
Chip Configuration | 16bit |
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Function | I/O Expander |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PCA9535PWR .?
Additional datasheets, footprints and schematics for PCA9535PWR . are listed in our Part Details tab. You can also find the PCA9535PWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9535PWR . in the Pricing & Inventory tab next to part details. You can view PCA9535PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9535PWR . fall under?
The PCA9535PWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9535PWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9535PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9535PWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PCA9535PWR . have stock available?
There is no stock from authorised distributors for PCA9535PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9535PWR . often in real-time on the comparison pages.
What if I can't find stock of PCA9535PWR .?
You can fill out our help required form which you can use to request a quote for PCA9535PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.