No. of Channels | 5Channels |
---|---|
Output Current | - |
Logic Type | Buffer Non Inverting |
Input Level | - |
No. of Pins | 16Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
IC, HUB, I2C BUS, 5CH, 16SOIC | Farnell |
Where can I find additional details, specifications and documents for a PCA9516AD?
Additional datasheets, footprints and schematics for PCA9516AD are listed on our Part Details page. You can also find images and similar parts to PCA9516AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9516AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9516AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9516AD fall under?
The PCA9516AD is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to PCA9516AD when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9516AD you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9516AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9516AD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PCA9516AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9516AD often in real-time on the comparison pages.
What if I can't find stock of PCA9516AD?
You can fill out our help required form which you can use to request a quote for PCA9516AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.