No. of Inputs | 2 |
---|---|
Output Current | 50mA |
Propagation Delay | - |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Shifter |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BUS EXTENDER, 2-CHANNEL, SOIC-8 | Farnell |
PCA9507 Series 2-Wire Serial Bus Extender for HDMI DDC I2C and SMBus - SOIC-8 | Future Electronics |
Bus Extender 8-Pin SO T/R | Avnet America |
Dual Supply 2-Wire Serial Bus Extender For Hdmi Ddc I2C-Bus And Smbus Rohs Compliant: Yes |Nxp PCA9507D,118 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCA9507D 118?
Additional datasheets, footprints and schematics for PCA9507D 118 are listed on our Part Details page. You can also find images and similar parts to PCA9507D 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9507D 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9507D 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9507D 118 fall under?
The PCA9507D 118 is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to PCA9507D 118 when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9507D 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9507D 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9507D 118 have stock available?
Authorised distributors including Farnell, element14, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for PCA9507D 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9507D 118 often in real-time on the comparison pages.
What if I can't find stock of PCA9507D 118?
You can fill out our help required form which you can use to request a quote for PCA9507D 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.