Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C SMBus |
---|---|
Interface Applications | - |
Supply Voltage Min | 0V |
Supply Voltage Max | 5V |
Interface Case Style | X2SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Voltage Level-Translator Dual Bi-Dir I2C | RS |
Volt Level Translator, I2C/Smbus, X2Son8 | Newark Electronics |
VOLT LEVEL TRANSLATOR, I2C/SMBUS, X2SON8 | element14 |
Where can I find additional details, specifications and documents for a PCA9306DQER .?
Additional datasheets, footprints and schematics for PCA9306DQER . are listed on our Part Details page. You can also find images and similar parts to PCA9306DQER . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9306DQER . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9306DQER . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9306DQER . fall under?
The PCA9306DQER . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9306DQER . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9306DQER . you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9306DQER . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9306DQER . have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCA9306DQER ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9306DQER . often in real-time on the comparison pages.
What if I can't find stock of PCA9306DQER .?
You can fill out our help required form which you can use to request a quote for PCA9306DQER . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.