Status: | Unknown |
---|---|
Series: | 1S Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 1S Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Pin / Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Brass Beryllium Copper |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Connector |Lemo PCA.1S.306.CLLC52Z | Newark Electronics |
Where can I find additional details, specifications and documents for a PCA.1S.306.CLLC52Z?
Additional datasheets, footprints and schematics for PCA.1S.306.CLLC52Z are listed on our Part Details page. You can also find images and similar parts to PCA.1S.306.CLLC52Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA.1S.306.CLLC52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA.1S.306.CLLC52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA.1S.306.CLLC52Z fall under?
The PCA.1S.306.CLLC52Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PCA.1S.306.CLLC52Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA.1S.306.CLLC52Z you can contact the distributor directly for product support, shipping queries etc.
Is the PCA.1S.306.CLLC52Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA.1S.306.CLLC52Z have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCA.1S.306.CLLC52Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA.1S.306.CLLC52Z often in real-time on the comparison pages.
What if I can't find stock of PCA.1S.306.CLLC52Z?
You can fill out our help required form which you can use to request a quote for PCA.1S.306.CLLC52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.