Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | - |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Coaxial Type | RG179 RG196 RG188 RG316 RG174 RG122 |
Connector Mounting Orientation | Cable |
Current Rating | 12A |
Signal Contact Diameter | 1.6mm |
Termination Method | Solder |
Test Voltage | 3kV |
VSWR | 1.01 |
Working Voltage | 1kV |
SOCKET, S1, IN-LINE, 50, GRP1/2/3/4 | element14 |
Where can I find additional details, specifications and documents for a PCA.1S.250.CTLC52Z?
Additional datasheets, footprints and schematics for PCA.1S.250.CTLC52Z are listed on our Part Details page. You can also find images and similar parts to PCA.1S.250.CTLC52Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA.1S.250.CTLC52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA.1S.250.CTLC52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA.1S.250.CTLC52Z fall under?
The PCA.1S.250.CTLC52Z is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCA.1S.250.CTLC52Z when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA.1S.250.CTLC52Z you can contact the distributor directly for product support, shipping queries etc.
Is the PCA.1S.250.CTLC52Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA.1S.250.CTLC52Z have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PCA.1S.250.CTLC52Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA.1S.250.CTLC52Z often in real-time on the comparison pages.
What if I can't find stock of PCA.1S.250.CTLC52Z?
You can fill out our help required form which you can use to request a quote for PCA.1S.250.CTLC52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.