Status: | Unknown |
---|---|
Series: | 0S Series |
RoHS: | Unknown |
Product Range | 0S Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin / Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Brass Beryllium Copper |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
CIRCULAR CONNECTOR, RCPT, 4POS, CABLE | element14 |
STRAIGHT SOCKET 0S-4CTS | RS |
Circular Push Pull Connectors 4P CBL MT SOLDER REC FEMALE 4.4mm COLLET | Sager |
Where can I find additional details, specifications and documents for a PCA.0S.304.CLLC44?
Additional datasheets, footprints and schematics for PCA.0S.304.CLLC44 are listed on our Part Details page. You can also find images and similar parts to PCA.0S.304.CLLC44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA.0S.304.CLLC44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA.0S.304.CLLC44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA.0S.304.CLLC44 fall under?
The PCA.0S.304.CLLC44 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PCA.0S.304.CLLC44 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA.0S.304.CLLC44 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA.0S.304.CLLC44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA.0S.304.CLLC44 have stock available?
Authorised distributors including element14, Farnell, RS and Sager have stock available or on a lead time for PCA.0S.304.CLLC44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA.0S.304.CLLC44 often in real-time on the comparison pages.
What if I can't find stock of PCA.0S.304.CLLC44?
You can fill out our help required form which you can use to request a quote for PCA.0S.304.CLLC44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.