PC915 Non-Rechargeable Batteries by Duracell

BATTERY, ALKALINE MANGANESE DIOXIDE, 6V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
3 units
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 6V
Battery Size Code Lantern
Battery Technology Alkaline
Battery Capacity 13Ah
Battery Terminals Screw
External Height 97.6mm
External Width 67.7mm

Alternative Descriptions

6 VOLT ALKAL.LANTERN BATTERY D | Ralphs Industrial Electronic Supplies
Battery, Non-Rechargeable, Lantern, Alkaline-Manganese Dioxide, 6 VDC, 13Ah | RS Americas
Battery, Alkaline Manganese Dioxide, 6V | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC915?

Additional datasheets, footprints and schematics for PC915 are listed on our Part Details page. You can also find images and similar parts to PC915 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC915 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC915 fall under?

The PC915 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PC915 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC915 you can contact the distributor directly for product support, shipping queries etc.

Is the PC915 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC915 have stock available?

Authorised distributors including Ralphs Industrial Electronic Supplies, RS Americas and Newark Electronics have stock available or on a lead time for PC915.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC915 often in real-time on the comparison pages.

What if I can't find stock of PC915?

You can fill out our help required form which you can use to request a quote for PC915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay