PC535 Batteries & Power Supplies by EnerSys

BATTERY LEAD ACID 12V 14.8AH ODYSSEY

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$120.58


Distributor Starting From Stock
Logo for Farnell Farnell US$120.58
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 12V
Battery Technology Lead Acid
Battery Capacity 14.8Ah
Battery Size Code -
Battery Terminals Bolt
External Diameter -
External Height 155.6mm
External Width 99.1mm
External Depth 170.2mm
Weight 5.4kg
Battery IEC Code -
Battery NEDA Code -
Product Range -

Alternative Descriptions

BATTERY, LEAD ACID, 12V, 14.8AH ODYSSEY | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC535?

Additional datasheets, footprints and schematics for PC535 are listed on our Part Details page. You can also find images and similar parts to PC535 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC535 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC535 fall under?

The PC535 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.

Can I view similar or alternative parts?

You can view similar parts to PC535 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC535 you can contact the distributor directly for product support, shipping queries etc.

Is the PC535 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC535 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for PC535.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC535 often in real-time on the comparison pages.

What if I can't find stock of PC535?

You can fill out our help required form which you can use to request a quote for PC535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay