Status: | End of Life |
---|---|
Series: | - |
RoHS: | Compliant |
Block Config | Top/Bottom Boot, OTP |
---|---|
Chipset Validation | N/A |
Density | 512Mb |
FBGA Code | N/A |
Op. Temp. | -40C to +85C |
Part Family | P33 |
Part Status | End of Life |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Width | x16 |
FLASH, PARALLEL, 512MBIT, 64EBGA | element14 |
Status: | Unknown |
---|---|
Series: | PARALLEL NOR FLASH |
RoHS: | Unknown |
Density | MICRON - 512Mb |
---|---|
Organisation | 32Mx16 |
Vcc | 2.3V to 3.6V |
Temperature Range | Industrial -40°C to 85°C |
Package | 64b BGA DDP |
NOR Flash 512Mbit 32M x 16 Parallel 2.3V to 3.6V 95ns 64-Pin BGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a PC48F4400P0TB0EE?
Additional datasheets, footprints and schematics for PC48F4400P0TB0EE are listed on our Part Details page. You can also find images and similar parts to PC48F4400P0TB0EE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC48F4400P0TB0EE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC48F4400P0TB0EE price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC48F4400P0TB0EE you can contact the distributor directly for product support, shipping queries etc.
Is the PC48F4400P0TB0EE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for PC48F4400P0TB0EE have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for PC48F4400P0TB0EE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC48F4400P0TB0EE often in real-time on the comparison pages.
What if I can't find stock of PC48F4400P0TB0EE?
You can fill out our help required form which you can use to request a quote for PC48F4400P0TB0EE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.