Status: | Unknown |
---|---|
Series: | Syr-Line Series |
RoHS: | Unknown |
Prices starting from US$53.13
Product Range | Syr-Line Series |
---|---|
Timer Functions | Off-Delay |
No. of Timing Ranges | 7Ranges |
Time Min | 0.5s |
Time Max | 10Days |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Timer SYR-LINE Syr-Line, Plug-in Timer, | RS |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay OFF-Delay 240V 2.5kVA 2CO Pins 10d Syr Line IP40 | Distrelec |
Time Delay Relay, Off-Delay, 0.5 Sec-10Days, 10 A, 11-Pin Octal, PC2R Series | Crouzet PC2R10MV1 | RS Americas |
Analogue Timer, Off-Delay, 0.5S-10Days | Newark Electronics |
Where can I find additional details, specifications and documents for a PC2R10MV1?
Additional datasheets, footprints and schematics for PC2R10MV1 are listed on our Part Details page. You can also find images and similar parts to PC2R10MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC2R10MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC2R10MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC2R10MV1 fall under?
The PC2R10MV1 is listed under Crouzet Parts.
Can I view similar or alternative parts?
You can view similar parts to PC2R10MV1 when available in the Crouzet Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC2R10MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the PC2R10MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC2R10MV1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for PC2R10MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC2R10MV1 often in real-time on the comparison pages.
What if I can't find stock of PC2R10MV1?
You can fill out our help required form which you can use to request a quote for PC2R10MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.