Block Config | Bottom Boot |
---|---|
Chipset Validation | N/A |
Density | 128Mb |
FBGA Code | N/A |
Op. Temp. | -40C to +85C |
Part Family | P33 |
Part Status | End of Life |
Product Longevity Program | Yes |
Product Longevity Program Start Date | 5/4/2011 |
Width | x16 |
Parallel NOR Flash 128Mb 2.3V to 3.6V 60ns Bottom Boot -40 to 85C 64b BGA | Kruse |
FLASH, PARALLEL, 128MBIT, 64EBGA | Farnell |
Status: | Unknown |
---|---|
Series: | PARALLEL NOR FLASH |
RoHS: | Unknown |
Density | MICRON - 128Mb |
---|---|
Organisation | 8Mx16 |
Vcc | 2.3V to 3.6V |
Temperature Range | Industrial -40°C to 85°C |
Package | 64b BGA |
Sold Out |Alliance Memory PC28F128P33BF60A | Newark Electronics |
NOR Flash Parallel NOR Flash, 128Mb, 2.3V to 3.6V, 60ns, Bottom Boot, -40C to 85 | Future Electronics |
Flash Memory Numonyx Flash 128Mbit 3V 60ns 64-Pin BGA | Avnet America |
Where can I find additional details, specifications and documents for a PC28F128P33BF60A?
Additional datasheets, footprints and schematics for PC28F128P33BF60A are listed on our Part Details page. You can also find images and similar parts to PC28F128P33BF60A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC28F128P33BF60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC28F128P33BF60A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC28F128P33BF60A you can contact the distributor directly for product support, shipping queries etc.
Is the PC28F128P33BF60A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for PC28F128P33BF60A have stock available?
Authorised distributors including Kruse, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for PC28F128P33BF60A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC28F128P33BF60A often in real-time on the comparison pages.
What if I can't find stock of PC28F128P33BF60A?
You can fill out our help required form which you can use to request a quote for PC28F128P33BF60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.