Status: | Unknown |
---|---|
Series: | 3V Parallel NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.44
|
No stock
|
Buy Now |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 128Mbit |
Flash Memory Configuration | 16M x 8bit |
IC Interface Type | Parallel |
Memory Case Style | BGA |
No. of Pins | 64Pins |
Clock Frequency | 133MHz |
Access Time | 96ns |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 2V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | 3V Parallel NOR Flash Memories |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Memory Type | Flash |
Operating Temperature Range | -30°C to +85°C |
Supply Voltage Range | 1.7V to 2V |
FLASH, PARALLEL, 128MBIT, 64EBGA | Farnell |
Where can I find additional details, specifications and documents for a PC28F128G18FE?
Additional datasheets, footprints and schematics for PC28F128G18FE are listed on our Part Details page. You can also find images and similar parts to PC28F128G18FE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC28F128G18FE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC28F128G18FE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC28F128G18FE fall under?
The PC28F128G18FE is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to PC28F128G18FE when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC28F128G18FE you can contact the distributor directly for product support, shipping queries etc.
Is the PC28F128G18FE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC28F128G18FE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PC28F128G18FE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC28F128G18FE often in real-time on the comparison pages.
What if I can't find stock of PC28F128G18FE?
You can fill out our help required form which you can use to request a quote for PC28F128G18FE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.