PC2400 Accessories - Miscellaneous by ABB Group

AB PC2400

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Carlton-Bates Carlton-Bates
43,182 units
Buy Now
Logo for Newark Electronics Newark Electronics
570 units
Buy Now
Logo for Schukat Electronic Schukat Electronic
26 units
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

Ab Pc2400 |Abb PC2400 | Newark Electronics

Featured content from Future

PC2400 Non-Rechargeable Batteries by Duracell

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 1.5V
Battery Size Code AAA
Battery Technology Alkaline
Battery Capacity 1.175Ah
Battery Terminals Raised Positive and Flat Negative
External Diameter 10.5mm
RoHS Compliant NA

Alternative Descriptions

Battery, Disposable | Carlton-Bates
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03 | Newark Electronics
CONSTANT 1,5V Micro AAA 1.222mAh 10pcs | Schukat Electronic

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC2400?

Additional datasheets, footprints and schematics for PC2400 are listed on our Part Details page. You can also find images and similar parts to PC2400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC2400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC2400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC2400 fall under?

The PC2400 is listed under Electrical > Accessories - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to PC2400 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC2400 you can contact the distributor directly for product support, shipping queries etc.

Is the PC2400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC2400 have stock available?

Authorised distributors including Carlton-Bates, Newark Electronics, Farnell and Schukat Electronic have stock available or on a lead time for PC2400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC2400 often in real-time on the comparison pages.

What if I can't find stock of PC2400?

You can fill out our help required form which you can use to request a quote for PC2400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay