Status: | Unknown |
---|---|
Series: | PC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | PC Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Pin Diameter | 1.98mm |
Insulator Material | Uninsulated |
Terminal, Wire Pin, 22-16Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a PC2216?
Additional datasheets, footprints and schematics for PC2216 are listed on our Part Details page. You can also find images and similar parts to PC2216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC2216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC2216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC2216 fall under?
The PC2216 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Pin Terminals.
Can I view similar or alternative parts?
You can view similar parts to PC2216 when available in the Pin Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC2216 you can contact the distributor directly for product support, shipping queries etc.
Is the PC2216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC2216 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PC2216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC2216 often in real-time on the comparison pages.
What if I can't find stock of PC2216?
You can fill out our help required form which you can use to request a quote for PC2216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.