PC2032 Non-Rechargeable Batteries by Duracell

BATT, LI MANGANESE DIOXIDE, 3.2V/0.265AH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Schukat Electronic Schukat Electronic
78 units
Buy Now
Logo for Newark Electronics Newark Electronics
50 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3V
Battery Size Code CR2032
Battery Technology Lithium Manganese Dioxide
Battery Capacity 265mAh
Battery Terminals Pressure Contact
External Diameter 20mm
Weight 2.92g
RoHS Compliant NA

Alternative Descriptions

PROCELL Lithium Button Cell 3V 245mAh | Schukat Electronic
Batt, Li Manganese Dioxide, 3.2V/0.265Ah | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC2032?

Additional datasheets, footprints and schematics for PC2032 are listed on our Part Details page. You can also find images and similar parts to PC2032 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC2032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC2032 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC2032 fall under?

The PC2032 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PC2032 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC2032 you can contact the distributor directly for product support, shipping queries etc.

Is the PC2032 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC2032 have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for PC2032.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC2032 often in real-time on the comparison pages.

What if I can't find stock of PC2032?

You can fill out our help required form which you can use to request a quote for PC2032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay