PC2025 Non-Rechargeable Batteries by Duracell

BATT, LI MANGANESE DIOXIDE, 3V, 0.185AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.36

Distributor Stock
Logo for Farnell
Farnell
from US$7.41
15
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$3.36
177
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.10
6
in stock
Buy Now

Specifications

Battery Voltage 3V
Battery Size Code CR2025
Battery Technology Lithium Manganese Dioxide
Battery Capacity 185mAh
Battery Terminals Pressure Contact
External Diameter 20mm
Weight 2.39g
RoHS Compliant NA

Alternative Descriptions

PROCELL Lithium Button Cell 3V 165mAh | Schukat Electronic
Batt, Li Manganese Dioxide, 3V, 0.185Ah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC2025?

Additional datasheets, footprints and schematics for PC2025 are listed on our Part Details page. You can also find images and similar parts to PC2025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC2025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC2025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC2025 fall under?

The PC2025 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PC2025 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC2025 you can contact the distributor directly for product support, shipping queries etc.

Is the PC2025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC2025 have stock available?

Authorised distributors including Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for PC2025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC2025 often in real-time on the comparison pages.

What if I can't find stock of PC2025?

You can fill out our help required form which you can use to request a quote for PC2025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay