PC2016 Non-Rechargeable Batteries by Duracell

BATT, LI MANGANESE DIOXIDE, 3V, 0.11AH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Schukat Electronic Schukat Electronic
197 units
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3V
Battery Size Code CR2016
Battery Technology Lithium Manganese Dioxide
Battery Capacity 110mAh
Battery Terminals Pressure Contact
External Diameter 20mm
RoHS Compliant NA

Alternative Descriptions

PROCELL Lithium Button Cell 3V 85mAh | Schukat Electronic
Batt, Li Manganese Dioxide, 3V, 0.11Ah | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC2016?

Additional datasheets, footprints and schematics for PC2016 are listed on our Part Details page. You can also find images and similar parts to PC2016 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC2016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC2016 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC2016 fall under?

The PC2016 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PC2016 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC2016 you can contact the distributor directly for product support, shipping queries etc.

Is the PC2016 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC2016 have stock available?

Authorised distributors including Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for PC2016.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC2016 often in real-time on the comparison pages.

What if I can't find stock of PC2016?

You can fill out our help required form which you can use to request a quote for PC2016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay