Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Heavy Duty |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 240V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
Accessory Type | Battery Charger |
Approval Bodies | CE |
External Depth | 183mm |
External Length / Height | 69mm |
External Width | 79mm |
For Use With | 12V Lead Acid Batteries |
Height | 69mm |
No. of Outputs | 1Outputs |
Output Current | 1.9A |
Output Voltage | 12V |
Power Rating | 22.8W |
Power Supply Type | Desktop |
Weight | 1.6kg |
Where can I find additional details, specifications and documents for a PC170-2?
Additional datasheets, footprints and schematics for PC170-2 are listed on our Part Details page. You can also find images and similar parts to PC170-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC170-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC170-2 fall under?
The PC170-2 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to PC170-2 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC170-2 you can contact the distributor directly for product support, shipping queries etc.
Is the PC170-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC170-2 have stock available?
There is no stock from authorised distributors for PC170-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC170-2 often in real-time on the comparison pages.
What if I can't find stock of PC170-2?
You can fill out our help required form which you can use to request a quote for PC170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.