No distributors results available
View Full Pricing & Stock ComparisonNo. of Channels | 2 Channel, 2Channels |
---|---|
Data Rate | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | LCC |
No. of Pins | 44Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 16552 |
Clock Frequency | 24MHz |
Data Rate Max | 1.5Mbaud |
IC Generic Number | 16552 |
IC Temperature Range | Commercial |
Logic Function Number | 16552 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
UART Features | Line Break Generation & Detection Fully Programmable Serial-Interface |
UART Type | Asynchronous |
Where can I find additional details, specifications and documents for a PC16552DV?
Additional datasheets, footprints and schematics for PC16552DV are listed on our Part Details page. You can also find images and similar parts to PC16552DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC16552DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC16552DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC16552DV fall under?
The PC16552DV is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PC16552DV when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC16552DV you can contact the distributor directly for product support, shipping queries etc.
Is the PC16552DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC16552DV have stock available?
There is no stock from authorised distributors for PC16552DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC16552DV often in real-time on the comparison pages.
What if I can't find stock of PC16552DV?
You can fill out our help required form which you can use to request a quote for PC16552DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.