Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 1 Channel, 1Channels |
---|---|
Data Rate | 1.5Mbaud |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | LCC |
No. of Pins | 44Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a PC16550DV/NOPB?
Additional datasheets, footprints and schematics for PC16550DV/NOPB are listed on our Part Details page. You can also find images and similar parts to PC16550DV/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC16550DV/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC16550DV/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC16550DV/NOPB fall under?
The PC16550DV/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PC16550DV/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC16550DV/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the PC16550DV/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC16550DV/NOPB have stock available?
There is no stock from authorised distributors for PC16550DV/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC16550DV/NOPB often in real-time on the comparison pages.
What if I can't find stock of PC16550DV/NOPB?
You can fill out our help required form which you can use to request a quote for PC16550DV/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.