Status: | Unknown |
---|---|
Series: | PC Series |
RoHS: | Unknown |
Prices starting from US$15.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.08
|
No stock
|
Buy Now |
Product Range | PC Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Pin Diameter | 1.98mm |
Insulator Material | Uninsulated |
Terminal, Wire Pin, 16-14Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a PC1614?
Additional datasheets, footprints and schematics for PC1614 are listed on our Part Details page. You can also find images and similar parts to PC1614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC1614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC1614 fall under?
The PC1614 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Pin Terminals.
Can I view similar or alternative parts?
You can view similar parts to PC1614 when available in the Pin Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC1614 you can contact the distributor directly for product support, shipping queries etc.
Is the PC1614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC1614 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PC1614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC1614 often in real-time on the comparison pages.
What if I can't find stock of PC1614?
You can fill out our help required form which you can use to request a quote for PC1614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.