Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 9V |
---|---|
Battery Size Code | 9V |
Battery Technology | Alkaline |
Battery Capacity | 550mAh |
Battery Terminals | Snap Contact |
External Height | 46.4mm |
Weight | 45g |
RoHS Compliant | NA |
Battery, Disposable | Carlton-Bates |
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61 | Newark Electronics |
CONSTANT 9V Block E 692mAh 10pcs | Schukat Electronic |
Where can I find additional details, specifications and documents for a PC1604?
Additional datasheets, footprints and schematics for PC1604 are listed on our Part Details page. You can also find images and similar parts to PC1604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC1604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC1604 fall under?
The PC1604 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to PC1604 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC1604 you can contact the distributor directly for product support, shipping queries etc.
Is the PC1604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC1604 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Schukat Electronic and Farnell have stock available or on a lead time for PC1604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC1604 often in real-time on the comparison pages.
What if I can't find stock of PC1604?
You can fill out our help required form which you can use to request a quote for PC1604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.