Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$303.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$303.17
|
-
|
Buy Now |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 68Ah |
Battery Size Code | - |
Battery Terminals | Bolt |
External Diameter | - |
External Height | 198.6mm |
External Width | 177.5mm |
External Depth | 275.6mm |
Weight | 24kg |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
BATTERY, LEAD ACID, 12V, 68AH ODYSSEY | Farnell |
Where can I find additional details, specifications and documents for a PC1500DT?
Additional datasheets, footprints and schematics for PC1500DT are listed on our Part Details page. You can also find images and similar parts to PC1500DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC1500DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1500DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC1500DT fall under?
The PC1500DT is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to PC1500DT when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC1500DT you can contact the distributor directly for product support, shipping queries etc.
Is the PC1500DT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC1500DT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PC1500DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC1500DT often in real-time on the comparison pages.
What if I can't find stock of PC1500DT?
You can fill out our help required form which you can use to request a quote for PC1500DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.