PC1500 Non-Rechargeable Batteries by Duracell

ALKALINE BATTERY, 1.5V, AA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.41


Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates US$0.68
61,090
Buy Now
Logo for Newark Electronics Newark Electronics US$0.80
8,044
Buy Now
Logo for element14 element14 US$0.99
8,044
Buy Now
Logo for RS Americas RS Americas US$0.62
6,822
Buy Now
Logo for Schukat Electronic Schukat Electronic US$3.97
129
Buy Now
Logo for Rapid Electronics Rapid Electronics US$0.41
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Size Code AA
Battery Technology Alkaline
Battery Capacity 2.7Ah
Battery Terminals Raised Positive and Flat Negative
External Diameter 14.5mm
External Height 50.5mm
RoHS Compliant NA

Alternative Descriptions

Battery, Disposable | Carlton-Bates
Alkaline Battery, 1.5V, Aa | Newark Electronics
Battery, AA, Alkaline,1.5VDC, Pressure Contact,4 Pack, Procell Series | Duracell PC1500 | RS Americas
CONSTANT 1,5V Mignon AA 3.125mAh 10pcs | Schukat Electronic
Duracell PC1500 Procell AA Alkaline Manganese Battery Box of 10 | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC1500?

Additional datasheets, footprints and schematics for PC1500 are listed on our Part Details page. You can also find images and similar parts to PC1500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC1500 fall under?

The PC1500 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PC1500 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC1500 you can contact the distributor directly for product support, shipping queries etc.

Is the PC1500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC1500 have stock available?

Authorised distributors including Carlton-Bates, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for PC1500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC1500 often in real-time on the comparison pages.

What if I can't find stock of PC1500?

You can fill out our help required form which you can use to request a quote for PC1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay