PC1400 Batteries & Power Supplies by EnerSys

BATTERY LEAD ACID 12V 65AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$12.77
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.62
9,915
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.19
2,046
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.79
87
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$9.93
10
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.90
-
Buy Now

Specifications

Battery Voltage 12V
Battery Technology Lead Acid
Battery Capacity 65Ah
Battery Size Code -
Battery Terminals Screw Post
External Diameter -
External Height 220.7mm
External Width 173.7mm
External Depth 240.3mm
Weight 22.7kg
Battery IEC Code -
Battery NEDA Code -
Product Range -


PC1400 Non-Rechargeable Batteries by Duracell

ALKALINE BATTERY, 1.5V, C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 1.5V
Battery Size Code C
Battery Technology Alkaline
Battery Capacity 8Ah
Battery Terminals Raised Positive and Flat Negative
External Diameter 26.2mm
External Height 50mm
Weight 69g
RoHS Compliant NA

Alternative Descriptions

Battery, Disposable | Carlton-Bates
Battery, Non-Rechargeable, C,Alkaline-Manganese Dioxide,1.5VDC,7Ah, Procell Series | Duracell PC1400 | RS Americas
Alkaline Battery, 1.5V, C | Newark Electronics
CONSTANT 1,5V Baby C 9.038mAh 10pcs | Schukat Electronic
Duracell PC1400 Procell C Alkaline Manganese Battery Box of 10 | Rapid Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC1400?

Additional datasheets, footprints and schematics for PC1400 are listed on our Part Details page. You can also find images and similar parts to PC1400 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC1400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC1400 fall under?

The PC1400 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.

Can I view similar or alternative parts?

You can view similar parts to PC1400 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC1400 you can contact the distributor directly for product support, shipping queries etc.

Is the PC1400 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PC1400 have stock available?

Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Schukat Electronic and Rapid Electronics have stock available or on a lead time for PC1400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC1400 often in real-time on the comparison pages.

What if I can't find stock of PC1400?

You can fill out our help required form which you can use to request a quote for PC1400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay