Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | D |
Battery Technology | Alkaline |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 34.2mm |
RoHS Compliant | NA |
Duracell Pc1300-72 Rohs Compliant: Na |Duracell PC1300-72 | Newark Electronics |
Where can I find additional details, specifications and documents for a PC1300-72?
Additional datasheets, footprints and schematics for PC1300-72 are listed on our Part Details page. You can also find images and similar parts to PC1300-72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC1300-72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1300-72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC1300-72 fall under?
The PC1300-72 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to PC1300-72 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC1300-72 you can contact the distributor directly for product support, shipping queries etc.
Is the PC1300-72 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC1300-72 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PC1300-72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC1300-72 often in real-time on the comparison pages.
What if I can't find stock of PC1300-72?
You can fill out our help required form which you can use to request a quote for PC1300-72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.