Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 42Ah |
Battery Size Code | - |
Battery Terminals | Bolt |
External Diameter | - |
External Height | 193mm |
External Width | 169.2mm |
External Depth | 199.9mm |
Weight | 17.4kg |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Rechargeable Battery, Thin Plate Pure Lead, Single Cell, Lead Acid, 42 Ah, 12 V, Bolt |Enersys PC1200 | Newark Electronics |
Where can I find additional details, specifications and documents for a PC1200?
Additional datasheets, footprints and schematics for PC1200 are listed on our Part Details page. You can also find images and similar parts to PC1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC1200 fall under?
The PC1200 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to PC1200 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC1200 you can contact the distributor directly for product support, shipping queries etc.
Is the PC1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC1200 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for PC1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC1200 often in real-time on the comparison pages.
What if I can't find stock of PC1200?
You can fill out our help required form which you can use to request a quote for PC1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.