Status: | Unknown |
---|---|
Series: | PC Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Kit Contents | Eprom Eraser PC-2200A |
---|---|
Features | Super Fast, High Capacity Model, Handles up to 168 EPROMs, Accept PC Boards up to 16" x 12" |
Product Range | PC Series |
RoHS Compliant | NA |
Eprom Eraser, Ultraviolet, 168 Chips, 24 Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a PC-2200A?
Additional datasheets, footprints and schematics for PC-2200A are listed on our Part Details page. You can also find images and similar parts to PC-2200A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC-2200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC-2200A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC-2200A fall under?
The PC-2200A is listed under Development Boards, Evaluation Tools > Programmers, Erasers & Accessories > Programmers & Erasers.
Can I view similar or alternative parts?
You can view similar parts to PC-2200A when available in the Programmers & Erasers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC-2200A you can contact the distributor directly for product support, shipping queries etc.
Is the PC-2200A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC-2200A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PC-2200A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC-2200A often in real-time on the comparison pages.
What if I can't find stock of PC-2200A?
You can fill out our help required form which you can use to request a quote for PC-2200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.