PC-1024-050-0 Part Information

Details for PC-1024-050-0 by Block

Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies

Part Downloads

Part Specifications

Power Supply Approvals ITE
No. of Outlets 1Outlets
Input Voltage AC Max 265V
Output Voltage 24V
Length 118.5mm
Width 60mm
Height 127mm
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:265V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:-; Length:118.5mm; Width:60mm; Height:127mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PC-1024-050-0?

Additional datasheets, footprints and schematics for PC-1024-050-0 are listed in our Part Details tab. You can also find the PC-1024-050-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PC-1024-050-0 in the Pricing & Inventory tab next to part details. You can view PC-1024-050-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PC-1024-050-0 fall under?

The PC-1024-050-0 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PC-1024-050-0 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PC-1024-050-0 you can contact the distributor directly for product support, shipping queries etc.

Is the PC-1024-050-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PC-1024-050-0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for PC-1024-050-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PC-1024-050-0 often in real-time on the comparison pages.

What if I can't find stock of PC-1024-050-0?

You can fill out our help required form which you can use to request a quote for PC-1024-050-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for PC-1024-050-0

Loading...
Loading Results for PC-1024-050-0
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us