Status: | Unknown |
---|---|
Series: | Economy Smart Series |
RoHS: | Compliant |
Prices starting from US$273.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$273.73
|
No stock
|
Buy Now |
Product Range | Economy Smart Series |
---|---|
Current Rating | 70A |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | 10A |
Trip Time | 500ms |
RoHS Compliant | Yes |
Electronic Circuit Breaker, 24Vdc, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a PC-0724-800-1?
Additional datasheets, footprints and schematics for PC-0724-800-1 are listed on our Part Details page. You can also find images and similar parts to PC-0724-800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC-0724-800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC-0724-800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC-0724-800-1 fall under?
The PC-0724-800-1 is listed under Circuit Protection > Circuit Breakers > Electronic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to PC-0724-800-1 when available in the Electronic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC-0724-800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the PC-0724-800-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PC-0724-800-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PC-0724-800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC-0724-800-1 often in real-time on the comparison pages.
What if I can't find stock of PC-0724-800-1?
You can fill out our help required form which you can use to request a quote for PC-0724-800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.