Status: | Unknown |
---|---|
Series: | Economy Smart Series |
RoHS: | Unknown |
Product Range | Economy Smart Series |
---|---|
Current Rating | 70A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | 10A |
Trip Time | 500ms |
Electronic Circuit Breaker, 24Vdc, 10A | Newark Electronics |
ELECTRONIC CIRCUIT BREAKER, 24VDC, 10A | element14 |
Circuit Breaker Electronic 8 Channel Programmable 2-10A 24 VDC DIN Rail Mount | Block USA PC-0724-800-0 | RS Americas |
Block RCD circuit breaker 10 A | Distrelec |
Where can I find additional details, specifications and documents for a PC-0724-800-0?
Additional datasheets, footprints and schematics for PC-0724-800-0 are listed on our Part Details page. You can also find images and similar parts to PC-0724-800-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC-0724-800-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC-0724-800-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC-0724-800-0 fall under?
The PC-0724-800-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PC-0724-800-0 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC-0724-800-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PC-0724-800-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC-0724-800-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for PC-0724-800-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC-0724-800-0 often in real-time on the comparison pages.
What if I can't find stock of PC-0724-800-0?
You can fill out our help required form which you can use to request a quote for PC-0724-800-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.