Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$169.06
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 48VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Power Supply, Ac-Dc, 48V, 5A Rohs Compliant: Yes |Block PC-0148-050-0 | Newark Electronics |
POWER SUPPLY, AC-DC, 48V, 5A | element14 |
Combines the basic functionality of a economic switching power supply with the important features for a high plant availability. Strong and flexible use and yet lightweight and compact. The allround power devices are suitable for a wide range of applications in solar, measurement and control technology and play their strengths especially in plants and machinery. The devices cover the medium performance requirements from 120W to 480W. Variants with 12 V, 24 V and 48 V allow a wide range of applications. For a 1- or 2-phase power supply of 180 V to 550 V is a variant with 5A rated current. The output voltage can be adjusted simply by means of the rotary potentiometer on the front of the chassis. The robust rail mounting and push-in terminals allow for quick and secure installationThis text is machine translated. | Conrad |
Block DIN Rail Power Supply, 92%, 48V, 5A, 240W, Adjustable | Distrelec |
Power Supply, AC-DC, 1PH, DIN, sw mode,100-240Vi,48Vdc,5A out | Block USA PC-0148-050-0 | RS Americas |
Where can I find additional details, specifications and documents for a PC-0148-050-0?
Additional datasheets, footprints and schematics for PC-0148-050-0 are listed on our Part Details page. You can also find images and similar parts to PC-0148-050-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PC-0148-050-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PC-0148-050-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PC-0148-050-0 fall under?
The PC-0148-050-0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PC-0148-050-0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PC-0148-050-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PC-0148-050-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PC-0148-050-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for PC-0148-050-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PC-0148-050-0 often in real-time on the comparison pages.
What if I can't find stock of PC-0148-050-0?
You can fill out our help required form which you can use to request a quote for PC-0148-050-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.