PBRC5.00HR50X000 Crystals & Oscillators by Kyocera

RESONATOR 5 MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for RS Americas
RS Americas
from US$0.26
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now

Specifications

Frequency 5MHz
Oscillator Mounting SMD
No. of Pins 3 Pin, 3Pins
Resonant Impedance -
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.5%
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2018)
Accuracy ± 0.5%
Capacitance Tolerance ± ± 0.5%
External Depth 0.4mm
External Length / Height 4.5mm
External Width 2mm
Operating Temperature Range -40°C to +85°C
Resonant Frequency 5MHz
Tolerance + 0.5%
Tolerance - 0.5%

Alternative Descriptions

RESONATOR, 5 MHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PBRC5.00HR50X000?

Additional datasheets, footprints and schematics for PBRC5.00HR50X000 are listed on our Part Details page. You can also find images and similar parts to PBRC5.00HR50X000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PBRC5.00HR50X000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC5.00HR50X000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PBRC5.00HR50X000 fall under?

The PBRC5.00HR50X000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to PBRC5.00HR50X000 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC5.00HR50X000 you can contact the distributor directly for product support, shipping queries etc.

Is the PBRC5.00HR50X000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PBRC5.00HR50X000 have stock available?

Authorised distributors including RS Americas and element14 have stock available or on a lead time for PBRC5.00HR50X000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PBRC5.00HR50X000 often in real-time on the comparison pages.

What if I can't find stock of PBRC5.00HR50X000?

You can fill out our help required form which you can use to request a quote for PBRC5.00HR50X000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay