PBRC4.00MR50X000 Crystals & Oscillators by Kyocera

RESONATOR 4 MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now

Specifications

Frequency 4MHz
Oscillator Mounting SMD
No. of Pins 3 Pin, 3Pins
Resonant Impedance -
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.5%
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2018)
Accuracy ± 0.5%
Capacitance Tolerance ± ± 0.5%
External Depth 0.4mm
External Length / Height 4.5mm
External Width 2mm
Operating Temperature Range -40°C to +85°C
Resonant Frequency 4MHz
Resonator Case SMD
Tolerance + 0.5%
Tolerance - 0.5%


PBRC4.00MR50X000. Resonators by KYOCERA AVX

CERAMIC RESONATOR, 4MHZ, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency 4MHz
Oscillator Mounting SMD
No. of Pins 3 Pin
Frequency Tolerance ± 0.5%
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

RESONATOR, 4 MHZ | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PBRC4.00MR50X000?

Additional datasheets, footprints and schematics for PBRC4.00MR50X000 are listed on our Part Details page. You can also find images and similar parts to PBRC4.00MR50X000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PBRC4.00MR50X000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC4.00MR50X000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PBRC4.00MR50X000 fall under?

The PBRC4.00MR50X000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to PBRC4.00MR50X000 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC4.00MR50X000 you can contact the distributor directly for product support, shipping queries etc.

Is the PBRC4.00MR50X000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PBRC4.00MR50X000 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for PBRC4.00MR50X000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PBRC4.00MR50X000 often in real-time on the comparison pages.

What if I can't find stock of PBRC4.00MR50X000?

You can fill out our help required form which you can use to request a quote for PBRC4.00MR50X000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay