Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 4MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | - |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | ± 0.5% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 0.5% |
Capacitance Tolerance ± | ± 0.5% |
External Depth | 3.4mm |
External Length / Height | 2mm |
External Width | 7.4mm |
Height | 2mm |
Lead Spacing | 2.5mm |
Operating Temperature Range | -40°C to +85°C |
Resonant Frequency | 4MHz |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 4MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Frequency Tolerance | ± 0.5% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Resonator, Ceramic, 4MHz, 7.4x3.4mm SMD, PBRC-H, +/-0.5% | AVX PBRC-4.00HR50X000 | RS Americas |
RESONATOR, SMD, 4.00MHZ | Farnell |
Resonator, Ceramic, 4Mhz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a PBRC4.00HR50X000?
Additional datasheets, footprints and schematics for PBRC4.00HR50X000 are listed on our Part Details page. You can also find images and similar parts to PBRC4.00HR50X000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBRC4.00HR50X000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC4.00HR50X000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBRC4.00HR50X000 fall under?
The PBRC4.00HR50X000 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PBRC4.00HR50X000 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC4.00HR50X000 you can contact the distributor directly for product support, shipping queries etc.
Is the PBRC4.00HR50X000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBRC4.00HR50X000 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for PBRC4.00HR50X000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBRC4.00HR50X000 often in real-time on the comparison pages.
What if I can't find stock of PBRC4.00HR50X000?
You can fill out our help required form which you can use to request a quote for PBRC4.00HR50X000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.