PBRC12.00HR50X0RZ Crystals & Oscillators by Kyocera

RESONATOR SMD 12.00MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency 12MHz
Oscillator Mounting -
No. of Pins 3 Pin, 3Pins
Resonant Impedance -
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.5%
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2018)
Accuracy ± 0.5%
Capacitance Tolerance ± ± 0.5%
External Depth 3.4mm
External Length / Height 2mm
External Width 7.4mm
Height 2mm
Lead Spacing 2.5mm
Operating Temperature Range -40°C to +85°C
Resonant Frequency 12MHz
Tolerance + 0.5%
Tolerance - 0.5%

Alternative Descriptions

Resonator, Smd, 12.00Mhz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PBRC12.00HR50X0RZ?

Additional datasheets, footprints and schematics for PBRC12.00HR50X0RZ are listed on our Part Details page. You can also find images and similar parts to PBRC12.00HR50X0RZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PBRC12.00HR50X0RZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC12.00HR50X0RZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PBRC12.00HR50X0RZ fall under?

The PBRC12.00HR50X0RZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to PBRC12.00HR50X0RZ when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC12.00HR50X0RZ you can contact the distributor directly for product support, shipping queries etc.

Is the PBRC12.00HR50X0RZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PBRC12.00HR50X0RZ have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PBRC12.00HR50X0RZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PBRC12.00HR50X0RZ often in real-time on the comparison pages.

What if I can't find stock of PBRC12.00HR50X0RZ?

You can fill out our help required form which you can use to request a quote for PBRC12.00HR50X0RZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay