PBRC10.00HR50X0RZ Crystals & Oscillators by Kyocera

RESONATOR SMD 10.00MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.39


Distributor Starting From Stock
Logo for element14 element14 US$1.00
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency 10MHz
Oscillator Mounting -
No. of Pins 3 Pin, 3Pins
Resonant Impedance -
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.5%
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2018)
Accuracy ± 0.5%
Capacitance Tolerance ± ± 0.5%
External Depth 3.4mm
External Length / Height 2mm
External Width 7.4mm
Height 2mm
Lead Spacing 2.5mm
Operating Temperature Range -40°C to +85°C
Resonant Frequency 10MHz
Tolerance + 0.5%
Tolerance - 0.5%

Alternative Descriptions

RESONATOR, SMD, 10.00MHZ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PBRC10.00HR50X0RZ?

Additional datasheets, footprints and schematics for PBRC10.00HR50X0RZ are listed on our Part Details page. You can also find images and similar parts to PBRC10.00HR50X0RZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PBRC10.00HR50X0RZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC10.00HR50X0RZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PBRC10.00HR50X0RZ fall under?

The PBRC10.00HR50X0RZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to PBRC10.00HR50X0RZ when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC10.00HR50X0RZ you can contact the distributor directly for product support, shipping queries etc.

Is the PBRC10.00HR50X0RZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PBRC10.00HR50X0RZ have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for PBRC10.00HR50X0RZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PBRC10.00HR50X0RZ often in real-time on the comparison pages.

What if I can't find stock of PBRC10.00HR50X0RZ?

You can fill out our help required form which you can use to request a quote for PBRC10.00HR50X0RZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay