Status: | Unknown |
---|---|
Series: | PBRC-HR series |
RoHS: | Compliant |
No distributors results available
View Full Pricing & Stock ComparisonFrequency | 10MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Resonant Impedance | 150ohm |
Frequency Tolerance | ± 0.5% |
Product Range | PBRC-HR series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PBRC10.00HR50X000.?
Additional datasheets, footprints and schematics for PBRC10.00HR50X000. are listed on our Part Details page. You can also find images and similar parts to PBRC10.00HR50X000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBRC10.00HR50X000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC10.00HR50X000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBRC10.00HR50X000. fall under?
The PBRC10.00HR50X000. is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PBRC10.00HR50X000. when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC10.00HR50X000. you can contact the distributor directly for product support, shipping queries etc.
Is the PBRC10.00HR50X000. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBRC10.00HR50X000. have stock available?
There is no stock from authorised distributors for PBRC10.00HR50X000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBRC10.00HR50X000. often in real-time on the comparison pages.
What if I can't find stock of PBRC10.00HR50X000.?
You can fill out our help required form which you can use to request a quote for PBRC10.00HR50X000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.