Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency | 8MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Frequency Tolerance | ± 0.5% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ceramic Resonator, 8Mhz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a PBRC-8.00HR?
Additional datasheets, footprints and schematics for PBRC-8.00HR are listed on our Part Details page. You can also find images and similar parts to PBRC-8.00HR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBRC-8.00HR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC-8.00HR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBRC-8.00HR fall under?
The PBRC-8.00HR is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PBRC-8.00HR when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC-8.00HR you can contact the distributor directly for product support, shipping queries etc.
Is the PBRC-8.00HR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PBRC-8.00HR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PBRC-8.00HR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBRC-8.00HR often in real-time on the comparison pages.
What if I can't find stock of PBRC-8.00HR?
You can fill out our help required form which you can use to request a quote for PBRC-8.00HR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.