PBRC-8.00BR Resonators by KYOCERA AVX

CERAMIC RESONATOR, 8MHZ, SMD, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for RS
RS
from US$0.21
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
888
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency 8MHz
Oscillator Mounting SMD
No. of Pins 3 Pin
Resonant Impedance 30ohm
Frequency Tolerance ± 0.5%
Operating Temperature Min -20°C
Load Capacitance 33pF
RoHS Compliant Yes

Alternative Descriptions

Resonator, Ceramic,8MHz,7.4x3.4mm SMD,+/-0.5%,-20 to +80degc, PBRC-B,+/-0.3% | AVX PBRC-8.00BR | RS Americas
RESONATOR, CERAMIC, 8.00MHZ 0.5% W/CAP | RS
Ceramic Resonator, 8Mhz, Smd, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PBRC-8.00BR?

Additional datasheets, footprints and schematics for PBRC-8.00BR are listed on our Part Details page. You can also find images and similar parts to PBRC-8.00BR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PBRC-8.00BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC-8.00BR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PBRC-8.00BR fall under?

The PBRC-8.00BR is listed under Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to PBRC-8.00BR when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC-8.00BR you can contact the distributor directly for product support, shipping queries etc.

Is the PBRC-8.00BR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PBRC-8.00BR have stock available?

Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for PBRC-8.00BR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PBRC-8.00BR often in real-time on the comparison pages.

What if I can't find stock of PBRC-8.00BR?

You can fill out our help required form which you can use to request a quote for PBRC-8.00BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay