Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency | 3.68MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Ceramic Resonator, 3.68Mhz, Smd, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a PBRC-3.68BR?
Additional datasheets, footprints and schematics for PBRC-3.68BR are listed on our Part Details page. You can also find images and similar parts to PBRC-3.68BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBRC-3.68BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBRC-3.68BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBRC-3.68BR fall under?
The PBRC-3.68BR is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PBRC-3.68BR when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBRC-3.68BR you can contact the distributor directly for product support, shipping queries etc.
Is the PBRC-3.68BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBRC-3.68BR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PBRC-3.68BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBRC-3.68BR often in real-time on the comparison pages.
What if I can't find stock of PBRC-3.68BR?
You can fill out our help required form which you can use to request a quote for PBRC-3.68BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.