Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | PB Series |
---|---|
Switch Mounting | Panel |
Switch Terminals | Solder |
Output Code | BCD |
Readout | 0 to 9 |
Contact Current Max | 100mA |
Contact Resistance Max | 0.1ohm |
Overall Height | 18mm |
Switch, Digital, Push Wheel, Bcd | Newark Electronics |
Where can I find additional details, specifications and documents for a PBC1E015?
Additional datasheets, footprints and schematics for PBC1E015 are listed on our Part Details page. You can also find images and similar parts to PBC1E015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBC1E015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBC1E015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBC1E015 fall under?
The PBC1E015 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PBC1E015 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBC1E015 you can contact the distributor directly for product support, shipping queries etc.
Is the PBC1E015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBC1E015 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PBC1E015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBC1E015 often in real-time on the comparison pages.
What if I can't find stock of PBC1E015?
You can fill out our help required form which you can use to request a quote for PBC1E015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.