Status: | Unknown |
---|---|
Series: | PBA Series |
RoHS: | Unknown |
Product Range | PBA Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Blue |
Switch Terminals | Wire Leaded |
Contact Current Max | 200mA |
Contact Voltage AC Max | 24V |
Switch Operation | Momentary Spring Return |
Operating Force | 6N |
Illumination Colour | Blue |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Piezo Vandal Resist Sw, Spst, 24V, 0.2A | Newark Electronics |
PIEZO VANDAL RESIST SW, SPST, 24V, 0.2A | element14 |
Where can I find additional details, specifications and documents for a PBARZAF1000G0B?
Additional datasheets, footprints and schematics for PBARZAF1000G0B are listed on our Part Details page. You can also find images and similar parts to PBARZAF1000G0B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBARZAF1000G0B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBARZAF1000G0B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBARZAF1000G0B fall under?
The PBARZAF1000G0B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PBARZAF1000G0B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBARZAF1000G0B you can contact the distributor directly for product support, shipping queries etc.
Is the PBARZAF1000G0B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBARZAF1000G0B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PBARZAF1000G0B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBARZAF1000G0B often in real-time on the comparison pages.
What if I can't find stock of PBARZAF1000G0B?
You can fill out our help required form which you can use to request a quote for PBARZAF1000G0B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.