PBAR9AFB000A0SX APEM Parts by APEM

VANDAL RESISTANT SW SPST 0.2A 6V RED

Status: Unknown
Series: PBA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
1 units
Buy Now
Logo for Newark Electronics Newark Electronics
1 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range PBA Series
Contact Configuration SPST-NO
Actuator / Cap Colour Natural
Switch Terminals Wire Leaded
Contact Current Max 200mA
Contact Voltage AC Max 6V
Switch Operation Momentary Spring Return
Operating Force 6N
Illumination Colour Red
Contact Voltage DC Max 6V
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

VANDAL RESISTANT SW, SPST, 0.2A, 6V, RED | element14

More Parts in APEM Parts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PBAR9AFB000A0SX?

Additional datasheets, footprints and schematics for PBAR9AFB000A0SX are listed on our Part Details page. You can also find images and similar parts to PBAR9AFB000A0SX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PBAR9AFB000A0SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBAR9AFB000A0SX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PBAR9AFB000A0SX fall under?

The PBAR9AFB000A0SX is listed under APEM Parts.

Can I view similar or alternative parts?

You can view similar parts to PBAR9AFB000A0SX when available in the APEM Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PBAR9AFB000A0SX you can contact the distributor directly for product support, shipping queries etc.

Is the PBAR9AFB000A0SX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PBAR9AFB000A0SX have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for PBAR9AFB000A0SX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PBAR9AFB000A0SX often in real-time on the comparison pages.

What if I can't find stock of PBAR9AFB000A0SX?

You can fill out our help required form which you can use to request a quote for PBAR9AFB000A0SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay