Status: | Unknown |
---|---|
Series: | PBA Series |
RoHS: | Unknown |
Product Range | PBA Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Red |
Switch Terminals | Wire Leaded |
Contact Current Max | 200mA |
Contact Voltage AC Max | 24V |
Switch Operation | Momentary Spring Return |
Operating Force | 6N |
Illumination Colour | - |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Switch,PB,19mm,mom,red,non illum | RS |
Piezo Vandal Resist Sw, Spst, 24V, 0.2A | Newark Electronics |
PIEZO VANDAL RESIST SW, SPST, 24V, 0.2A | element14 |
Where can I find additional details, specifications and documents for a PBAR9AF6000?
Additional datasheets, footprints and schematics for PBAR9AF6000 are listed on our Part Details page. You can also find images and similar parts to PBAR9AF6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBAR9AF6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBAR9AF6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBAR9AF6000 fall under?
The PBAR9AF6000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PBAR9AF6000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBAR9AF6000 you can contact the distributor directly for product support, shipping queries etc.
Is the PBAR9AF6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBAR9AF6000 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PBAR9AF6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBAR9AF6000 often in real-time on the comparison pages.
What if I can't find stock of PBAR9AF6000?
You can fill out our help required form which you can use to request a quote for PBAR9AF6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.