PBAR2AFB000MX APEM Parts by APEM

VANDAL RESISTANT SW SPST 0.2A 6V

Status: Unknown
Series: PBA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
42 units
Buy Now
Logo for element14 element14
42 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range PBA Series
Contact Configuration SPST-NO
Actuator / Cap Colour Natural
Switch Terminals Wire Leaded
Contact Current Max 200mA
Contact Voltage AC Max 6V
Switch Operation Momentary Spring Return
Operating Force 6N
Illumination Colour -
Contact Voltage DC Max 6V
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

VANDAL RESISTANT SW, SPST, 0.2A, 6V | Newark Electronics

More Parts in APEM Parts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PBAR2AFB000MX?

Additional datasheets, footprints and schematics for PBAR2AFB000MX are listed on our Part Details page. You can also find images and similar parts to PBAR2AFB000MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PBAR2AFB000MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBAR2AFB000MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PBAR2AFB000MX fall under?

The PBAR2AFB000MX is listed under APEM Parts.

Can I view similar or alternative parts?

You can view similar parts to PBAR2AFB000MX when available in the APEM Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PBAR2AFB000MX you can contact the distributor directly for product support, shipping queries etc.

Is the PBAR2AFB000MX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PBAR2AFB000MX have stock available?

Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for PBAR2AFB000MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PBAR2AFB000MX often in real-time on the comparison pages.

What if I can't find stock of PBAR2AFB000MX?

You can fill out our help required form which you can use to request a quote for PBAR2AFB000MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay